Rochester Electronics Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 47
Product Name Notes
2.5 AMP SYNCHRONOUS BUCK REGULATOR
2.5A Synchronous Buck Regulator
400 mA LOW-DROPOUT VOLTAGE REGULATOR
750mA LOW-DROPOUT VOLTAGE REGULATOR
Adjustable Positive LDO Regulator, 2 Output, 1.25V1 Min, 1.25V2 Min, 5V1 Max, 5V2 Max, CMOS
Fixed Negative Standard Regulator, 12V, BIPolar, PBCY3
Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8
Fixed Negative Standard Regulator, 12V, BIPolar
Fixed Negative Standard Regulator, 15V, BIPolar, PBCY3
Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8
Fixed Negative Standard Regulator, 15V, BIPolar, PSSO2
Fixed Negative Standard Regulator, 15V, BIPolar
Fixed Negative Standard Regulator, 24V, BIPolar, PBCY3
Fixed Negative Standard Regulator, 24V, BIPolar, PSSO2
Fixed Negative Standard Regulator, 24V, BIPolar
Fixed Negative Standard Regulator, 5V, BIPolar, PBCY3
Fixed Negative Standard Regulator, 5V, BIPolar, PDSO8
Fixed Negative Standard Regulator, 5V, BIPolar
Fixed Negative Standard Regulator, 8V, BIPolar
Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar, PSSO3
Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar, PSSO5
Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar
Fixed Positive LDO Regulator, 12V, 0.75V Dropout, BIPolar, PDSO4
Fixed Positive LDO Regulator, 12V, 0.75V Dropout, BIPolar
Fixed Positive LDO Regulator, 2 Output, 1.85V1, 2.6V2
Fixed Positive LDO Regulator, 2 Output, 1.85V1, 2.85V2
Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.6V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.9V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 1.8V1, 3V2, CMOS, PDSO10
Fixed Positive LDO Regulator, 2 Output, 1.8V1, 3V2
Fixed Positive LDO Regulator, 2 Output, 2.5V1, 1.8V2, CMOS, PDSO10
Fixed Positive LDO Regulator, 2 Output, 2.5V1, 1.8V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 2.5V1, 3V2, CMOS, PDSO10
Fixed Positive LDO Regulator, 2 Output, 2.6V1, 1.8V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 2.6V1, 2.85V2, CMOS, PDSO10
Fixed Positive LDO Regulator, 2 Output, 2.7V1, 1.8V2
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.85V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 3.3V2
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.5V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.8V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 2.9V1, 2.9V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.6V2, CMOS, PDSO10
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.8V2, CMOS, PDSO10
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.8V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 2.8V2
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 3.3V2, PDSO10
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 3.3V2
Fixed Positive LDO Regulator, 2 Output, 3V1, 2.7V2
Fixed Positive LDO Regulator, 2 Output, 3V1, 2.8V2, PDSO10
Fixed Positive LDO Regulator, 2 Output, 3V1, 3.3V2, CMOS, PDSO10
Fixed Positive LDO Regulator, 2 Output, 3V1, 3.3V2
Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, PDSO10
Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2
Fixed Positive LDO Regulator, 2.2V, 1.05V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.92V Dropout, CMOS, PDSO4
Fixed Positive LDO Regulator, 3.3V, 0.67V Dropout, CMOS, PDSO4
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PSSO3
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar
Fixed Positive LDO Regulator, 3.3V, 0.75V Dropout, BIPolar, PSSO3
Fixed Positive LDO Regulator, 3.3V, 0.75V Dropout, BIPolar
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, BIPolar
Fixed Positive LDO Regulator, 3V, 0.67V Dropout, CMOS, PDSO4
Fixed Positive LDO Regulator, 4.85V, 0.18V Dropout, BIPolar, PSSO5
Fixed Positive LDO Regulator, 4.85V, 0.75V Dropout, BIPolar, PSFM3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PBCY3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO5
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar
Fixed Positive LDO Regulator, 5V, 0.75V Dropout, BIPolar, PDSO4
Fixed Positive LDO Regulator, 5V, 0.75V Dropout, BIPolar
Fixed Positive LDO Regulator, 5V, 1V Dropout
Fixed Positive LDO Regulator
Fixed/Adjustable Positive LDO Regulator, 1.24V Min, 29V Max, 0.6V Dropout, BIPolar, PDIP8
HIGH-CURRENT LOW-DROPOUT REGULATOR
MC79L 3-pin, 100mA, Fixed Negative Voltage Regulator
MC79L05 - Fixed Negative Standard Regulator, 5V, PDSO8
MIC2179 - 1.5A Synchronous Buck Regulator
MIC2205 - 2MHz PWM Synchronous Buck Regulator with LDO STANDBY MODE
MIC2211 - Dual MICROCAP LDO IN 3 X 3 MM MLF
MIC2211 - Dual uCAP LDO IN 3 X 3 MM MLF
MIC2212 - Dual uCAP LDO and Power-On Reset
MIC2215 - TRIPLE High PSRR, LOW NOISE uCAP LDO
MIC2225 - 2 MHz 600 mA Synchronous Buck Regulator with 300 mA LDO
MIC2230 - Dual Synchronous 800MA/800MA STEP-DOWN DC/DC Regulator
MIC2238 - 2.5 MHz Dual PHASE PWM Buck Regulator
MIC23051 - 4 MHz PWM Buck Regulator with HYPERLIGHT LOAD and Voltage SCALING
MIC2821 - DIGITAL Power Management IC 2MHZ, 600MA DC/DC with TRIPLE 300MA LDOS
MIC2941 - 1.25 AMP LOW-DROPOUT VOLTAGE REGULATOR
Switching Regulator, 0.6A, 4000kHz Switching Freq-Max, PDSO8
Switching Regulator, 1.5A, 100kHz Switching Freq-Max, PDSO8
Switching Regulator, 1A, 20kHz Switching Freq-Max, PDSO8
Switching Regulator, 1A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, 2A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, 2A, 8800kHz Switching Freq-Max, PDSO10
Switching Regulator, Adjustable, 2 Channel, PQCC28
Switching Regulator, Current-mode, 0.7A, 480kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 2.5A, 240kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 2.5A, 675kHz Switching Freq-Max, PDSO8
Switching Regulator, Current-mode, 5.5A, 240kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 575kHz Switching Freq-Max, PDSO8
Switching Regulator, Current-mode, 6A, 240kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 7.2A, 2.4kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 0.6A, 4000kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 1.5A, 1200kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 1A, 20kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 1A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 2A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 2A, 2200kHz Switching Freq-Max
Switching Regulator
System Basis Chip, 2x 5.0 V/400mA LDOs, 4 wakeup, SOIC 32
System Basis Chip, LIN, 2x 3.3 V/400mA LDOs, 3/4 wakeup, SOIC 32

<< Prev Next >>