Fixed Negative Standard Regulator, 15V, BIPolar, PBCY3
Linear Voltage Regulator, Negative, 15 V, 100 mA, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC79L15ACP from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ACP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1316499-MC79L15ACP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -15V
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
PSRR: 39dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8542.39.0001
Other Part Number: FAIFSCMC79L15ACP,215
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.7V @ 40mA (Typ)
IC REG LINEAR -15V 100MA TO92-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79L15ACP | 776-MC79L15ACP | MC79L15ACPOS-ND | 1316499-MC79L15ACP | MC79L15ACP |
| Product Name | 15 V 100 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | -15 volts | -15 volts | -15 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| VIN | -35 volts | -35 volts |