Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDG MC79L15ABDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926360-MC79L15ABDG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926360-MC79L15ABDG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDG - 926360-MC79L15ABDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDG
926360-MC79L15ABDG
PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDG 926360-MC79L15ABDG
Manufacturer: ON Semiconductor Win Source Part Number: 926360-MC79L15ABDG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926360-MC79L15ABDG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L15ABDG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L15ABDG
PMIC - Voltage Regulators - Linear MC79L15ABDG
IC REG LINEAR -15V 100MA 8SOIC

IC REG LINEAR -15V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 926360-MC79L15ABDG MC79L15ABDG
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDG PMIC - Voltage Regulators - Linear
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS5201-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 8287564 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Power Management IC - 713-BQ24311DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers