Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACP MC79L12ACP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926359-MC79L12ACP Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926359-MC79L12ACP Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACP - 926359-MC79L12ACP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACP
926359-MC79L12ACP
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACP 926359-MC79L12ACP
Manufacturer: ON Semiconductor Win Source Part Number: 926359-MC79L12ACP Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926359-MC79L12ACP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L12ACP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L12ACP
PMIC - Voltage Regulators - Linear MC79L12ACP
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 926359-MC79L12ACP MC79L12ACP
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACP PMIC - Voltage Regulators - Linear
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-2.7-RL7 - 860290-ADP3307ART-2.7-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3959SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details