onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L12ACD

Description
Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8
Request a Quote Datasheet
Description
Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC79L12ACD - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8

Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L12ACDOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L12ACDOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L12ACDOS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACD - 883832-MC79L12ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACD
883832-MC79L12ACD
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACD 883832-MC79L12ACD
Manufacturer: ON Semiconductor Win Source Part Number: 883832-MC79L12ACD Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC79L12 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883832-MC79L12ACD
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC79L12
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L12ACD MC79L12ACDOS-ND 883832-MC79L12ACD
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACD
Package Type SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC
Regulator Type Standard
Output Polarity Negative Negative
Output Voltage Type Fixed
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data