Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Fixed Negative Standard Regulator, 12V, BIPolar, PBCY3
Linear Voltage Regulator, Negative, 12 V, 100 mA, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC79L12ACP from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACP can be used for catalog matching and distributor lookup.
IC REG LINEAR -12V 100MA TO92-3
IC REG LINEAR -12V 100MA TO92-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L12ACPOS-ND | MC79L12ACP | 776-MC79L12ACP | MC79L12ACP | MC79L12ACP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12 V 100 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | Other; SIP3 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | |
| Special Features | Over Temperature, Short Circuit |