Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator, Negative, 12 V, 100 mA, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MC79L12ACPRA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACPRA can be used for catalog matching and distributor lookup.
Fixed Negative Standard Regulator, 12V, BIPolar, PBCY3
IC REG LINEAR -12V 100MA TO92-3
IC REG LINEAR -12V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L12ACPRA-ND | 776-MC79L12ACPRA | MC79L12ACPRA | MC79L12ACPRA | MC79L12ACPRA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12 V 100 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-92 | TO-92 | |
| Special Features | Over Temperature, Short Circuit |