LDO Regulator Neg -15V 0.1A 3-Pin TO-92 Bag Product overview: MC79L15ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ACPG can be used for catalog matching and distributor lookup.
Fixed Negative Standard Regulator, 15V, BIPolar
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 074707-MC79L15ACPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
REGULATOR; TO-92; -15 V (TYP.); -35; 300 MV (MAX.) LINE REGULATION
Linear Voltage Regulators 15V 100mA Negative
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC79L15ACPG | MC79L15ACPG | MC79L15ACPGOS-ND | 074707-MC79L15ACPG | MC79L15ACPG | MC79L15ACPG | 70099632 | MC79L15ACPG |
| Product Name | -15V 0.1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC79L15ACPG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | REGULATOR; TO-92; -15 V (TYP.); -35; 300 MV (MAX.) LINE REGULATION | Linear Voltage Regulators | |
| Dropout Voltage | 0.0017 volts | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to ? C (32 to ? F) | |||
| Package Type | TO-92; Other; TO-92-IC | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92-3 | TO-92 | TO-92 | |||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Negative | Negative |