Switching Regulator, Voltage-mode, 1A, 2200kHz Switching Freq-Max, PDSO10
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 10-TMLF® (2x2)
2 MHZ 600 MA SYNCHRONOUS BUCK
| Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2225-GJYMT | MIC2225-GJYMT | MIC2225-GJYMT |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Package Type | Other; SOLCC10 | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® |
| Life Cycle Stage | Active | Active | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |