Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-22I/OT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-22I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-22I/OTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-22I/OTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-22I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-22I/OTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-22I/OTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-22I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-22I/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-22I/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.2V 150MA SOT23 Voltage Regulator IC
776-MCP1711T-22I/OT
2.2V 150MA SOT23 Voltage Regulator IC 776-MCP1711T-22I/OT
IC REG LINEAR 2.2V 150MA SOT23-5 Product overview: MCP1711T-22I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-22I/OT can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.2V 150MA SOT23-5 Product overview: MCP1711T-22I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-22I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-22I/OT - 884092-MCP1711T-22I/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-22I/OT
884092-MCP1711T-22I/OT
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-22I/OT 884092-MCP1711T-22I/OT
Manufacturer: Microchip Technology Win Source Part Number: 884092-MCP1711T-22I/ OT Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: MCP1711 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1711T-22I/OTCT, MCP1711T-22I/OTTR, MCP1711T-22I/OTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 884092-MCP1711T-22I/OT
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1711
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1711T-22I/OTCT, MCP1711T-22I/OTTR, MCP1711T-22I/OTDKR

Buy Now Datasheet
 - MCP1711T-22I/OT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.2V, 1.05V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.2V, 1.05V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1711T-22I/OT
LDO Voltage Regulators MCP1711T-22I/OT
LDO Voltage Regulators Capless Ultra Low IQ LDO

LDO Voltage Regulators Capless Ultra Low IQ LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1711T-22I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1711T-22I/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1711T-22I/OT
IC REG LINEAR 2.2V 150MA SOT23-5

IC REG LINEAR 2.2V 150MA SOT23-5

Supplier's Site
IC REG LINEAR 2.2V 150MA SOT23-5 - 536-MCP1711T-22I/OT - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.2V 150MA SOT23-5
536-MCP1711T-22I/OT
IC REG LINEAR 2.2V 150MA SOT23-5 536-MCP1711T-22I/OT
IC REG LINEAR 2.2V 150MA SOT23-5

IC REG LINEAR 2.2V 150MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1711T-22I/OT
PMIC - Voltage Regulators - Linear MCP1711T-22I/OT
IC REG LINEAR 2.2V 150MA SOT23-5

IC REG LINEAR 2.2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1711T-22I/OTCT-ND 776-MCP1711T-22I/OT 884092-MCP1711T-22I/OT MCP1711T-22I/OT MCP1711T-22I/OT MCP1711T-22I/OT 536-MCP1711T-22I/OT MCP1711T-22I/OT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.2V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-22I/OT LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.2V 150MA SOT23-5 PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data