Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MC7912CP MC7912CP

Description
Manufacturer: Motorola Win Source Part Number: 926355-MC7912CP Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926355-MC7912CP Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC7912CP - 926355-MC7912CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7912CP
926355-MC7912CP
PMIC - PMIC - Voltage Regulators - Linear - MC7912CP 926355-MC7912CP
Manufacturer: Motorola Win Source Part Number: 926355-MC7912CP Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 926355-MC7912CP
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Regulators - Linear - MC7912CP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7912CP
PMIC - Voltage Regulators - Linear MC7912CP
IC REG LINEAR FIXED STNDRD REG

IC REG LINEAR FIXED STNDRD REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 926355-MC7912CP MC7912CP
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC7912CP PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details