Fixed Positive LDO Regulator, 3V, 0.67V Dropout, CMOS, PDSO4
Manufacturer: Microchip Technology
Win Source Part Number: 884094-MCP1711T-30I/
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1711
Categories: Integrated Circuits (ICs)
Case / Package: 4-UQFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1711T-30I/5XCT, MCP1711T-30I/5XTR, MCP1711T-30I/5XDKR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
IC REG LINEAR 3V 150MA 4UQFN Product overview: MCP1711T-30I/5X from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-30I/5X can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Capless Ultra Low IQ LDO
IC REG LINEAR 3V 150MA 4UQFN
IC REG LINEAR 3V 150MA 4UQFN
IC REG LINEAR 3V 150MA 4UQFN
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1711T-30I/5X | 884094-MCP1711T-30I/5X | MCP1711T-30I/5XDKR-ND | 776-MCP1711T-30I/5X | MCP1711T-30I/5X | MCP1711T-30I/5X | MCP1711T-30I/5X | MCP1711T-30I/5X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-30I/5X | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 150MA Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | Other; UQFN4 | Other; 4-UQFN (1x1) | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | |||
| Output Polarity | Positive | Positive | Positive | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Regulator Type | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed |