Switching Regulator, Voltage-mode, 0.6A, 4000kHz Switching Freq-Max, PDSO8
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
IC REG BUCK 1.8V 600MA 8MLF
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23051-CGYML | MIC23051-CGYML | MIC23051-CGYML |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC8 | Other; 8-VFDFN Exposed Pad, 8-MLF® | |
| Life Cycle Stage | Active | Active | Active |
| Output Voltage Type | Fixed; Fixed | ||
| Output Voltage | 1.8 to ? volts | 1.8 volts |