-15V LDO Regulator, 1A, 2% Acc, TO-263 Product overview: MC7915ACD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915ACD2TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926356-MC7915ACD2TG
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed Output 1A D2PAK-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: MC7915
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC7915ACD2TG-ND, Q13757291, MC7915ACD2TG-CRL, MC7915ACD2TGOS
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Fixed Negative Standard Regulator, 15V, BIPolar, PSSO2
IC REG LINEAR -15V 1A D2PAK
Linear Voltage Regulators 15V 1A Negative
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1844298 | 776-MC7915ACD2TG | 926356-MC7915ACD2TG | MC7915ACD2TGOS-ND | MC7915ACD2TG | MC7915ACD2TG | MC7915ACD2TG |
| Product Name | Voltage Regulators | -15V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7915ACD2TG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; D2pak | Other; TO-263-3 | Other; D2PAK-3 | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK-IC-3LD | TO-263 | |
| IQ | 0.0044 amps | 0.0080 amps | |||||
| Output Voltage | -15 volts | -15 volts | -15 volts |