Manufacturer: Microchip Technology
Win Source Part Number: 1320739-MIC2877-5.0Y
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 8-FTQFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UQFN
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: MIC2877-5.0YFT-DKR,M
Base Product Number: MIC2877
RoHS Status: ROHS3 Compliant
Switching Regulator, Current-mode, 7.2A, 2.4kHz Switching Freq-Max
Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-UQFN
Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-UQFN
Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-UQFN
Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-UQFN
IC REG BOOST SYNCH 8FTQFN
IC REG BOOST 5V 8FTQFN
Switching Voltage Regulators 2MHz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320739-MIC2877-5.0YFT-TR | MIC2877-5.0YFT-TR | MIC2877-5.0YFT-DKR-ND | MIC2877-5.0YFT-TR | MIC2877-5.0YFT-TR | MIC2877-5.0YFT-TR | MIC2877-5.0YFT-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 8-UQFN | Other; QFN8 | Other; 8-UQFN | Other; 8-UQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |