Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACP MC79L24ACP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883833-MC79L24ACP Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883833-MC79L24ACP Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACP - 883833-MC79L24ACP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACP
883833-MC79L24ACP
PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACP 883833-MC79L24ACP
Manufacturer: ON Semiconductor Win Source Part Number: 883833-MC79L24ACP Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883833-MC79L24ACP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L24ACP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L24ACP
PMIC - Voltage Regulators - Linear MC79L24ACP
IC REG LINEAR -24V 100MA TO92-3

IC REG LINEAR -24V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 883833-MC79L24ACP MC79L24ACP
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACP PMIC - Voltage Regulators - Linear
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CHL6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details