onsemi PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDR2G MC79L15ABDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074704-MC79L15ABDR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Dropout Voltage-Max: 1.7V @ 40mA (Typ) PSRR: 39dB (120Hz) Control Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074704-MC79L15ABDR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Dropout Voltage-Max: 1.7V @ 40mA (Typ) PSRR: 39dB (120Hz) Control Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDR2G - 074704-MC79L15ABDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDR2G
074704-MC79L15ABDR2G
PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDR2G 074704-MC79L15ABDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074704-MC79L15ABDR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Dropout Voltage-Max: 1.7V @ 40mA (Typ) PSRR: 39dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 074704-MC79L15ABDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ABDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ABDR2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ABDR2GOSDKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ABDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ABDR2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ABDR2GOSCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ABDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ABDR2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ABDR2GOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD -15V 100mA SOIC LDO Voltage Regulator IC
776-MC79L15ABDR2G
SMD -15V 100mA SOIC LDO Voltage Regulator IC 776-MC79L15ABDR2G
Negative LDO Regulator, -15V, 100mA, SOIC-8, Surface Mount Product overview: MC79L15ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -15V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -15V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ABDR2G can be used for catalog matching and distributor lookup.

Negative LDO Regulator, -15V, 100mA, SOIC-8, Surface Mount Product overview: MC79L15ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -15V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -15V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ABDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC79L15ABDR2G - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L15ABDR2G
Linear Voltage Regulators MC79L15ABDR2G
Linear Voltage Regulators 15V 100mA Negative

Linear Voltage Regulators 15V 100mA Negative

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L15ABDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L15ABDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L15ABDR2G
IC REG LINEAR -15V 100MA 8SOIC

IC REG LINEAR -15V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - MC79L15ABDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L15ABDR2G
PMIC - Voltage Regulators - Linear MC79L15ABDR2G
IC REG LINEAR -15V 100MA 8SOIC

IC REG LINEAR -15V 100MA 8SOIC

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MC79L15ABDR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MC79L15ABDR2G
Power Supply Chip >> Linear Voltage Regulators (LDO) MC79L15ABDR2G
39dB@(120Hz) 100mA Fixed 15V Negative electrode 35V SOIC-8 Linear Voltage Regulators (LDO) ROHS

39dB@(120Hz) 100mA Fixed 15V Negative electrode 35V SOIC-8 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ABDR2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ABDR2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ABDR2G
IC REG LINEAR -15V 100MA 8SOIC

IC REG LINEAR -15V 100MA 8SOIC

Supplier's Site Datasheet
IC REG LDO -15V 0.1A 8SOIC - 598-MC79L15ABDR2G - Utmel Electronic Limited
Hong Kong, China
IC REG LDO -15V 0.1A 8SOIC
598-MC79L15ABDR2G
IC REG LDO -15V 0.1A 8SOIC 598-MC79L15ABDR2G
IC REG LDO -15V 0.1A 8SOIC

IC REG LDO -15V 0.1A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 074704-MC79L15ABDR2G MC79L15ABDR2GOSDKR-ND 776-MC79L15ABDR2G MC79L15ABDR2G MC79L15ABDR2G MC79L15ABDR2G MC79L15ABDR2G MC79L15ABDR2G MC79L15ABDR2G 598-MC79L15ABDR2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABDR2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SMD -15V 100mA SOIC LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LDO -15V 0.1A 8SOIC
Regulator Type Low Dropout Standard Low Dropout
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; SOIC-8 SOIC SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data