onsemi 24 V 100 mA LDO Voltage Regulator IC MC79L24ACP

Description
Linear Voltage Regulator, Negative, 24 V, 100 mA, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC79L24ACP from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L24ACP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator, Negative, 24 V, 100 mA, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC79L24ACP from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L24ACP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24 V 100 mA LDO Voltage Regulator IC
776-MC79L24ACP
24 V 100 mA LDO Voltage Regulator IC 776-MC79L24ACP
Linear Voltage Regulator, Negative, 24 V, 100 mA, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC79L24ACP from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L24ACP can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, Negative, 24 V, 100 mA, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC79L24ACP from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L24ACP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L24ACP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L24ACP-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L24ACP-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
 - MC79L24ACP - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 24V, BIPolar, PBCY3

Fixed Negative Standard Regulator, 24V, BIPolar, PBCY3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L24ACP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L24ACP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L24ACP
IC REG LINEAR -24V 100MA TO92-3

IC REG LINEAR -24V 100MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-MC79L24ACP MC79L24ACP-ND MC79L24ACP MC79L24ACP
Product Name 24 V 100 mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
VIN 38 volts -40 volts
Dropout Voltage 0.0017 volts 1.7 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F)
Regulator Type Standard
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5976GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details