Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2296YML MIC2296YML

Description
Switching Regulator, Current-mode, 2.5A, 675kHz Switching Freq-Max, PDSO8
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 2.5A, 675kHz Switching Freq-Max, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC2296YML - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 2.5A, 675kHz Switching Freq-Max, PDSO8

Switching Regulator, Current-mode, 2.5A, 675kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2296YML - 725179-MIC2296YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2296YML
725179-MIC2296YML
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2296YML 725179-MIC2296YML
Manufacturer: Micrel Win Source Part Number: 725179-MIC2296YML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: MLF-8 Reference Date Code: 05/10+ Alternative Parts (Cross-Reference): MAX15032ATA+T; MIC2296BML; LM2733YMFX; MIC2296YML; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 725179-MIC2296YML
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: MLF-8
Reference Date Code: 05/10+
Alternative Parts (Cross-Reference): MAX15032ATA+T; MIC2296BML; LM2733YMFX; MIC2296YML;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - MIC2296YML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
MIC2296YML
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers MIC2296YML
HIGH POWER DENSITY 1.2A BOOST

HIGH POWER DENSITY 1.2A BOOST

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC2296YML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2296YML
Voltage Regulators - DC DC Switching Regulators MIC2296YML
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®

Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC2296YML 725179-MIC2296YML MIC2296YML MIC2296YML
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2296YML Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Voltage Regulators - DC DC Switching Regulators
Package Type Other; SOLCC8 Other; 8-VFDFN Exposed Pad, 8-MLF®
Life Cycle Stage Active Active Active
Output Voltage Type Adjustable / Variable; Adjustable
Output Voltage 2.5 to 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670401PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8104-02CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - A8499SLJTR-T - ODG (Origin Data Global)
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
7 suppliers