Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
ROCHESTER ELECTRONICS
MIC2172BM -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2172BM
Description
100KHZ 1.25A SWITCHING REGULATOR
Lingto Electronic Limited
Done
Datasheet
Description
100KHZ 1.25A SWITCHING REGULATOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2172BM
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2172BM
100KHZ 1.25A SWITCHING REGULATOR
100KHZ 1.25A SWITCHING REGULATOR
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Switching Voltage Regulators
Product Number
MIC2172BM
Product Name
PMIC - Voltage Regulators - DC DC Switching Regulators
I
OUT
1.25 amps
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Multiple-Output Reg. For Auto Lcd Display Bias
A8601KLPTR-T
Specs
Output Voltage Type
Adjustable / Variable
View Details
5
suppliers
Infineon Technologies AG
1.1A 113KHZ Power Management IC
ICE3AR10080JZTXKLA1
Specs
Package Type
Other; Bulk
f
sw
100 kHz
Duty Cycle
75
View Details
RS Components, Ltd.
Switching Regulators
1227222P
Specs
I
OUT
0.5000 amps
Efficiency
92 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Texas Instruments
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit
LM22673TJE-ADJ/NOPB
Specs
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; SO PowerPAD,TO-263
View Details
9
suppliers