onsemi 15 V 100 mA SOIC LDO Voltage Regulator IC MC79L15ACD

Description
Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8
Request a Quote Datasheet
Description
Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC79L15ACD - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
15 V 100 mA SOIC LDO Voltage Regulator IC
776-MC79L15ACD
15 V 100 mA SOIC LDO Voltage Regulator IC 776-MC79L15ACD
Linear Voltage Regulator, Negative, 15 V, 100 mA, SOIC-8 Narrow Body, 98-TUBE Product overview: MC79L15ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ACD can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, Negative, 15 V, 100 mA, SOIC-8 Narrow Body, 98-TUBE Product overview: MC79L15ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ACD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ACD-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ACD-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L15ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L15ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L15ACD
IC REG LINEAR -15V 100MA 8SOIC

IC REG LINEAR -15V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC79L15ACD 776-MC79L15ACD MC79L15ACD-ND MC79L15ACD
Product Name 15 V 100 mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type SOIC; Other; SOIC8 Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage Type Fixed Fixed
Output Voltage -15 volts -15 volts -15 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
VIN -35 volts -35 volts
Unlock Full Specs
to access all available technical data