Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8
-15V LDO Regulator, 100mA, SOIC-8, Negative Product overview: MC79L15ABDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ABDG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR -15V 100MA 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79L15ABDG | 776-MC79L15ABDG | MC79L15ABDGOS-ND | MC79L15ABDG |
| Product Name | -15V 100mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOP8 | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC |
| Output Voltage Type | Fixed | Fixed | ||
| Output Voltage | -15 volts | -15 volts | -15 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 1.7 volts | 1.7 volts |