Switching Regulator IC Output 8-UQFN
Switching Regulator IC Output 8-UQFN
Win Source Part Number: 1379153-MIC2877-4.75
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UQFN
Supplier Device Package: 8-FTQFN (2x2)
Base Product Number: MIC2877
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 4.75V
Current - Output: 2A
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Frequency - Switching: 2MHz
Synchronous Rectifier: Yes
Switching Regulator, Current-mode, 7.2A, 2.4kHz Switching Freq-Max
2MHz, 6.5A Switch Synchronous Boost Regu
2MHz, 6.5A Switch Synchronous Boost Regu
2MHz, 6.5A Switch Synchronous Boost Regu
Boost Switching Regulator IC Positive Fixed 4.75V 1 Output 2A 8-UQFN
Switching Voltage Regulators 2MHz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect
IC REG BOOST 4.75V 2A 8FTQFN
IC REG BOOST SYNCH 8FTQFN
| DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2877-4.75YFT-TR-ND | 1379153-MIC2877-4.75YFT-TR | MIC2877-4.75YFT-TR | 1753179P | 1753179 | MIC2877-4.75YFT-TR | MIC2877-4.75YFT-TR | MIC2877-4.75YFT-TR | MIC2877-4.75YFT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Buck; Boost | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 8-UQFN | Other; Tape & Reel | Other; QFN8 | Other; FTQFN | Other; Ftqfn | Other; 8-UQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 4.75 volts | 4.75 to ? volts | 4.75 volts |