Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 074698-MC7924CD2TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -24V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 56dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -24 V; 4%; TJ = 0°C to +125°C, 3 LEAD D2PAK, 50-TUBE Product overview: MC7924CD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -24 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7924CD2TG can be used for catalog matching and distributor lookup.
Fixed Negative Standard Regulator, 24V, BIPolar, PSSO2
IC REG LINEAR -24V 1A D2PAK
Linear Voltage Regulators 24V 1A Negative
IC REG LINEAR -24V 1A D2PAK
IC REG LINEAR -24V 1A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7924CD2TG-ND | 074698-MC7924CD2TG | 776-MC7924CD2TG | MC7924CD2TG | MC7924CD2TG | MC7924CD2TG | MC7924CD2TG | MC7924CD2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7924CD2TG | 1 A 5 V -24 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | Other; TO-263-3 | Other; SMSIP3H | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |