Manufacturer: ON Semiconductor
Win Source Part Number: 926361-MC79L15ACD
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001
IC REG LINEAR -15V 100MA 8SOIC
IC REG LINEAR -15V 100MA 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 926361-MC79L15ACD | MC79L15ACD |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L15ACD | PMIC - Voltage Regulators - Linear |
| Output Polarity | Negative |