Micrel, Inc. Dual LDO Voltage Regulator IC MIC2211-NNYML

Description
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.85V2, CMOS
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.85V2, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC2211-NNYML - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.85V2, CMOS

Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.85V2, CMOS

Supplier's Site Datasheet
Singapore, Singapore
Dual LDO Voltage Regulator IC
776-MIC2211-NNYML
Dual LDO Voltage Regulator IC 776-MIC2211-NNYML
IC REG LINEAR DUAL MICROCAP LDO Product overview: MIC2211-NNYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-NNYML can be used for catalog matching and distributor lookup.

IC REG LINEAR DUAL MICROCAP LDO Product overview: MIC2211-NNYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-NNYML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-NNYML - 725176-MIC2211-NNYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-NNYML
725176-MIC2211-NNYML
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-NNYML 725176-MIC2211-NNYML
Manufacturer: Micrel Win Source Part Number: 725176-MIC2211-NNYML Manufacturer Homepage: www.micrel.com Reference case: 33D-10L10MLF3X3 Reference Date Code: 05No Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 725176-MIC2211-NNYML
Manufacturer Homepage: www.micrel.com
Reference case: 33D-10L10MLF3X3
Reference Date Code: 05No
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2211-NNYML 776-MIC2211-NNYML 725176-MIC2211-NNYML
Product Name Dual LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2211-NNYML
Package Type Other; SOLCC10 Other; Bulk
Output Voltage Type Fixed
Output Voltage 2.85 volts
IOUT 0.1500 to 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
Output Voltage 15 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Multiple-Output Reg. For Auto Lcd Display Bias - A8601KLPTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
View Details
5 suppliers