Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2211-SMYML MIC2211-SMYML

Description
Manufacturer: Micrel Win Source Part Number: 711199-MIC2211-SMYML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: MLF-10 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 711199-MIC2211-SMYML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: MLF-10 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-SMYML - 711199-MIC2211-SMYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-SMYML
711199-MIC2211-SMYML
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-SMYML 711199-MIC2211-SMYML
Manufacturer: Micrel Win Source Part Number: 711199-MIC2211-SMYML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: MLF-10 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 711199-MIC2211-SMYML
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: MLF-10
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
 - MIC2211-SMYML - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 2.8V2

Fixed Positive LDO Regulator, 2 Output, 3.3V1, 2.8V2

Supplier's Site Datasheet
Singapore, Singapore
Dual LDO Voltage Regulator IC
776-MIC2211-SMYML
Dual LDO Voltage Regulator IC 776-MIC2211-SMYML
IC REG LINEAR DUAL MICROCAP LDO Product overview: MIC2211-SMYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-SMYML can be used for catalog matching and distributor lookup.

IC REG LINEAR DUAL MICROCAP LDO Product overview: MIC2211-SMYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-SMYML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 711199-MIC2211-SMYML MIC2211-SMYML 776-MIC2211-SMYML
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2211-SMYML Dual LDO Voltage Regulator IC
Package Type Other; SOLCC10 Other; Bulk
Output Voltage Type Fixed
Output Voltage 3.3 to 2.8 volts
IOUT 0.1500 to 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 9 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-1.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Motor Drivers, Controllers - A4980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details