Switching Regulator, 0.6A, 4000kHz Switching Freq-Max, PDSO8
IC REG BUCK 1.25V 600MA 8MLF
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23051-945YML | MIC23051-945YML | MIC23051-945YML |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC8 | Other; 8-VFDFN Exposed Pad, 8-MLF® | |
| Life Cycle Stage | Active | Active | Active |
| Output Voltage | 1.25 volts | 1.25 to ? volts | |
| IOUT | 0.6000 amps | 0.6000 amps |