onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ACPRAG

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ACPRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ACPRAGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ACPRAGOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ACPRAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ACPRAGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ACPRAGOSCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
 - MC79L15ACPRAG - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 15V, BIPolar

Fixed Negative Standard Regulator, 15V, BIPolar

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole -15V 100mA LDO Voltage Regulator IC
776-MC79L15ACPRAG
Through-Hole -15V 100mA LDO Voltage Regulator IC 776-MC79L15ACPRAG
-15V LDO Regulator, 100mA, TO-92, Through Hole Product overview: MC79L15ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -15V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -15V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ACPRAG can be used for catalog matching and distributor lookup.

-15V LDO Regulator, 100mA, TO-92, Through Hole Product overview: MC79L15ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -15V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -15V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ACPRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 5188385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5188385
Voltage Regulators 5188385
VOLTAGE REGULATOR 79L15A

VOLTAGE REGULATOR 79L15A

Supplier's Site
Voltage Regulators - 5188385P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5188385P
Voltage Regulators 5188385P
VOLTAGE REGULATOR 79L15A

VOLTAGE REGULATOR 79L15A

Supplier's Site
Voltage Regulators - 1032169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1032169
Voltage Regulators 1032169
VOLTAGE REGULATOR 79L15A

VOLTAGE REGULATOR 79L15A

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1372409-MC79L15ACPRAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1372409-MC79L15ACPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1372409-MC79L15ACPRAG
Win Source Part Number: 1372409-MC79L15ACPRA G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: 0°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Base Product Number: MC79L15 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Negative Number of Regulators: 1 Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -15V Voltage Dropout (Max): 1.7V @ 40mA (Typ) Current - Output: 100mA PSRR: 39dB (120Hz) Protection Features: Over Temperature, Short Circuit

Win Source Part Number: 1372409-MC79L15ACPRAG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 0°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Base Product Number: MC79L15
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Negative
Number of Regulators: 1
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -15V
Voltage Dropout (Max): 1.7V @ 40mA (Typ)
Current - Output: 100mA
PSRR: 39dB (120Hz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
IC REG LDO -15V 0.1A TO92-3 - 598-MC79L15ACPRAG - Utmel Electronic Limited
Hong Kong, China
IC REG LDO -15V 0.1A TO92-3
598-MC79L15ACPRAG
IC REG LDO -15V 0.1A TO92-3 598-MC79L15ACPRAG
IC REG LDO -15V 0.1A TO92-3

IC REG LDO -15V 0.1A TO92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L15ACPRAG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L15ACPRAG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L15ACPRAG
IC REG LINEAR -15V 100MA TO92-3

IC REG LINEAR -15V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L15ACPRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L15ACPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L15ACPRAG
IC REG LINEAR -15V 100MA TO92-3

IC REG LINEAR -15V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MC79L15ACPRAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L15ACPRAG
PMIC - Voltage Regulators - Linear MC79L15ACPRAG
IC REG LINEAR -15V 100MA TO92-3

IC REG LINEAR -15V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L15ACPRAG
Linear Voltage Regulators MC79L15ACPRAG
Linear Voltage Regulators 15V 100mA Negative

Linear Voltage Regulators 15V 100mA Negative

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L15ACPRAGOSTR-ND MC79L15ACPRAG 776-MC79L15ACPRAG 5188385 5188385P 1372409-MC79L15ACPRAG 598-MC79L15ACPRAG MC79L15ACPRAG MC79L15ACPRAG MC79L15ACPRAG MC79L15ACPRAG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Through-Hole -15V 100mA LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LDO -15V 0.1A TO92-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; Other; TO-92-IC Other; TO-92-3 TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; Tape & Reel (TR) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) TO-92
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details