Win Source Part Number: 1382890-MIC2877-5.25
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000 pcs
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5.25V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 8-UQFN
Supplier Device Package: 8-FTQFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC2877
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Switching Regulator, Current-mode, 7.2A, 2.4kHz Switching Freq-Max
Switching Regulator IC Output 8-UQFN
Switching Regulator IC Output 8-UQFN
Switching Regulator IC Output 8-UQFN
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 8-UQFN
IC REG BOOST SYNCH 8FTQFN
Switching Voltage Regulators 2MHz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect
IC REG BOOST 5.25V 8FTQFN
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1382890-MIC2877-5.25YFT-TR | MIC2877-5.25YFT-TR | MIC2877-5.25YFT-TR-ND | MIC2877-5.25YFT-TR | MIC2877-5.25YFT-TR | MIC2877-5.25YFT-TR | MIC2877-5.25YFT-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel | Other; QFN8 | Other; 8-UQFN | Other; 8-UQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |