Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-25I/5X

Description
Fixed Positive LDO Regulator, 2.5V, 0.92V Dropout, CMOS, PDSO4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.5V, 0.92V Dropout, CMOS, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCP1711T-25I/5X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.92V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 2.5V, 0.92V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-25I/5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-25I/5XDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-25I/5XDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-25I/5XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-25I/5XTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-25I/5XTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-25I/5XCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-25I/5XCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-25I/5XCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-25I/5X - 884093-MCP1711T-25I/5X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-25I/5X
884093-MCP1711T-25I/5X
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-25I/5X 884093-MCP1711T-25I/5X
Manufacturer: Microchip Technology Win Source Part Number: 884093-MCP1711T-25I/ 5X Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1) Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP1711 Categories: Integrated Circuits (ICs) Case / Package: 4-UQFN (1x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1711T-25I/5XDKR, MCP1711T-25I/5XCT, MCP1711T-25I/5XTR

Manufacturer: Microchip Technology
Win Source Part Number: 884093-MCP1711T-25I/5X
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1711
Categories: Integrated Circuits (ICs)
Case / Package: 4-UQFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1711T-25I/5XDKR, MCP1711T-25I/5XCT, MCP1711T-25I/5XTR

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA Voltage Regulator IC
776-MCP1711T-25I/5X
2.5V 150MA Voltage Regulator IC 776-MCP1711T-25I/5X
IC REG LINEAR 2.5V 150MA 4UQFN Product overview: MCP1711T-25I/5X from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-25I/5X can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA 4UQFN Product overview: MCP1711T-25I/5X from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-25I/5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-25I/5X - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-25I/5X
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-25I/5X
IC REG LINEAR 2.5V 150MA 4UQFN

IC REG LINEAR 2.5V 150MA 4UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1711T-25I/5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1711T-25I/5X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1711T-25I/5X
IC REG LINEAR 2.5V 150MA 4UQFN

IC REG LINEAR 2.5V 150MA 4UQFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1711T-25I/5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1711T-25I/5X
PMIC - Voltage Regulators - Linear MCP1711T-25I/5X
IC REG LINEAR 2.5V 150MA 4UQFN

IC REG LINEAR 2.5V 150MA 4UQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1711T-25I/5X MCP1711T-25I/5XDKR-ND 884093-MCP1711T-25I/5X 776-MCP1711T-25I/5X MCP1711T-25I/5X MCP1711T-25I/5X MCP1711T-25I/5X
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-25I/5X 2.5V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; UQFN4 Other; 4-UDFN Exposed Pad Other; 4-UQFN (1x1) Other; Tape & Reel (TR) Other; 4-UDFN Exposed Pad
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data