5V FIXED NEGATIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC79M05CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M05CT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220
Fixed Negative Standard Regulator, 5V, BIPolar
Manufacturer: ON Semiconductor
Win Source Part Number: 883837-MC79M05CT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC79M05
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR -5V 500MA TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC79M05CT | MC79M05CTOS-ND | MC79M05CT | 883837-MC79M05CT | MC79M05CT |
| Product Name | 5V TO-220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC79M05CT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Dropout Voltage | 0.0011 volts | 1.1 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed |