Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Fixed Negative Standard Regulator, 24V, BIPolar
IC REG LINEAR -24V 100MA TO92-3
Linear Voltage Regulators 24V 100mA Negative
IC REG LINEAR -24V 100MA TO92-3
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79L24ACPG-ND | MC79L24ACPG | MC79L24ACPG | MC79L24ACPG | MC79L24ACPG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92-IC | TO-92 | ||
| Special Features | Over Temperature, Short Circuit |