onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M12BTG

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79M12BTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79M12BTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M12BTGOS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220

Buy Now Datasheet
Singapore, Singapore
-12V 500mA TO-220 LDO Voltage Regulator IC
776-MC79M12BTG
-12V 500mA TO-220 LDO Voltage Regulator IC 776-MC79M12BTG
-12V LDO Regulator, 500mA, TO-220-3, Negative Product overview: MC79M12BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M12BTG can be used for catalog matching and distributor lookup.

-12V LDO Regulator, 500mA, TO-220-3, Negative Product overview: MC79M12BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M12BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1703503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1703503
Voltage Regulators 1703503
Voltage Regulator Neg. -12V 500mA TO220

Voltage Regulator Neg. -12V 500mA TO220

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MC79M12BTG - 208055-MC79M12BTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79M12BTG
208055-MC79M12BTG
PMIC - PMIC - Voltage Regulators - Linear - MC79M12BTG 208055-MC79M12BTG
Manufacturer: ON Semiconductor Win Source Part Number: 208055-MC79M12BTG Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.1V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.1V @ 500mA (Typ) PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: ON Semiconductor
Win Source Part Number: 208055-MC79M12BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.1V @ 500mA (Typ)
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet
 - MC79M12BTG - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 12V, BIPolar

Fixed Negative Standard Regulator, 12V, BIPolar

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79M12BTG
Linear Voltage Regulators MC79M12BTG
Linear Voltage Regulators 12V 500mA Negative

Linear Voltage Regulators 12V 500mA Negative

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79M12BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79M12BTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79M12BTG
IC REG LINEAR -12V 500MA TO220AB

IC REG LINEAR -12V 500MA TO220AB

Supplier's Site
Linear Voltage Regulators 12V 500mA Negative - 598-MC79M12BTG - Utmel Electronic Limited
Hong Kong, China
Linear Voltage Regulators 12V 500mA Negative
598-MC79M12BTG
Linear Voltage Regulators 12V 500mA Negative 598-MC79M12BTG
Linear Voltage Regulators 12V 500mA Negative

Linear Voltage Regulators 12V 500mA Negative

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC79M12BTGOS-ND 776-MC79M12BTG 1703503 208055-MC79M12BTG MC79M12BTG MC79M12BTG MC79M12BTG 598-MC79M12BTG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -12V 500mA TO-220 LDO Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MC79M12BTG Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators 12V 500mA Negative
Regulator Type Standard Low Dropout
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; To-220 TO-220; Other; TO-220AB TO-220; Other; TO-220-IC-3LD TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data