Littelfuse, Inc. PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD150F-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC - ASMD150F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC
ASMD150F-2
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD150F-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
ASMD150F-2
Circuit Protection - PTC Resettable Fuses ASMD150F-2
PTC RESET FUSE 16V 1.27A 2SMD

PTC RESET FUSE 16V 1.27A 2SMD

Supplier's Site
Fuse, Ptc Reset, 16Vdc, 1.27A, Smd; Thermistor Mounting Littelfuse - 48W3308 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16Vdc, 1.27A, Smd; Thermistor Mounting Littelfuse
48W3308
Fuse, Ptc Reset, 16Vdc, 1.27A, Smd; Thermistor Mounting Littelfuse 48W3308
FUSE, PTC RESET, 16VDC, 1.27A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.27A; Tripping Current:2.95A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 16VDC, 1.27A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.27A; Tripping Current:2.95A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number ASMD150F-2 ASMD150F-2 48W3308
Product Name PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 16Vdc, 1.27A, Smd; Thermistor Mounting Littelfuse
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details