Littelfuse, Inc. PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD100F-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC - ASMD100F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC
ASMD100F-2
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD100F-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
PTC Resettable Fuses - ASMD100F-2 - 1018635-ASMD100F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - ASMD100F-2
1018635-ASMD100F-2
PTC Resettable Fuses - ASMD100F-2 1018635-ASMD100F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1018635-ASMD100F-2 Packaging: Reel - TR Type: Polymeric Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.125" (3.18mm) Voltage - Max: 30V Current - Max: 40A Current - Hold (Ih) (Max): 900mA Current - Trip (It): 2.16A Time to Trip: 20s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 98 mOhm Resistance - Post Trip (R1) (Max): 480 mOhm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1018635-ASMD100F-2
Packaging: Reel - TR
Type: Polymeric
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.125" (3.18mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Hold (Ih) (Max): 900mA
Current - Trip (It): 2.16A
Time to Trip: 20s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 98 mOhm
Resistance - Post Trip (R1) (Max): 480 mOhm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, Ptc Reset, 30Vdc, 900Ma, Smd; Thermistor Mounting Littelfuse - 48W3306 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30Vdc, 900Ma, Smd; Thermistor Mounting Littelfuse
48W3306
Fuse, Ptc Reset, 30Vdc, 900Ma, Smd; Thermistor Mounting Littelfuse 48W3306
FUSE, PTC RESET, 30VDC, 900MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:900mA; Tripping Current:2.16A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 30VDC, 900MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:900mA; Tripping Current:2.16A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - ASMD100F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
ASMD100F-2
Circuit Protection - PTC Resettable Fuses ASMD100F-2
PTC RESET FUSE 30V 900MA 2SMD

PTC RESET FUSE 30V 900MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number ASMD100F-2 1018635-ASMD100F-2 48W3306 ASMD100F-2
Product Name PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - ASMD100F-2 Fuse, Ptc Reset, 30Vdc, 900Ma, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 35 amps
View Details
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers