Littelfuse, Inc. 5A 600V Circuit Protection Fuse CCMR.500TXP

Description
Fuse Slow Blow Time-Delay .5A 600V 13/32Dx1.5L Product overview: CCMR.500TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR.500TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Slow Blow Time-Delay .5A 600V 13/32Dx1.5L Product overview: CCMR.500TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR.500TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 600V Circuit Protection Fuse
155-CCMR.500TXP
5A 600V Circuit Protection Fuse 155-CCMR.500TXP
Fuse Slow Blow Time-Delay .5A 600V 13/32Dx1.5L Product overview: CCMR.500TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR.500TXP can be used for catalog matching and distributor lookup.

Fuse Slow Blow Time-Delay .5A 600V 13/32Dx1.5L Product overview: CCMR.500TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR.500TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-CCMR.500TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-CCMR.500TXP-ND
Electrical, Specialty Fuses 5666-CCMR.500TXP-ND
500mA 600V AC 250V DC Fuse Cartridge Holder

500mA 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Power Fuse, Time Delay, 0.5A, 600Vac; Product Range Littelfuse - 64W3841 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 0.5A, 600Vac; Product Range Littelfuse
64W3841
Power Fuse, Time Delay, 0.5A, 600Vac; Product Range Littelfuse 64W3841
POWER FUSE, TIME DELAY, 0.5A, 600VAC; Product Range:POWR-SPEED POWR-PRO CCMR series; Fuse Current:500mA; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 0.5A, 600VAC; Product Range:POWR-SPEED POWR-PRO CCMR series; Fuse Current:500mA; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-CCMR.500TXP 5666-CCMR.500TXP-ND 64W3841
Product Name 5A 600V Circuit Protection Fuse Electrical, Specialty Fuses Power Fuse, Time Delay, 0.5A, 600Vac; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002212006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Cartridge Fuses - VF504/VF504-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 30 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details