Littelfuse, Inc. PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC ASMDC300F/24-2

Description
The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor
Request a Quote Datasheet
Description
The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC - ASMDC300F/24-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC
ASMDC300F/24-2
PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC ASMDC300F/24-2
The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor

The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor

Datasheet
Singapore, Singapore
24V 3A Circuit Protection Fuse
150-ASMDC300F/24-2
24V 3A Circuit Protection Fuse 150-ASMDC300F/24-2
PTC RESET FUSE 24V 3A 2SMD Product overview: ASMDC300F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMDC300F/24-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 3A 2SMD Product overview: ASMDC300F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMDC300F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - ASMDC300F/24-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
ASMDC300F/24-2
Circuit Protection - PTC Resettable Fuses ASMDC300F/24-2
PTC RESET FUSE 24V 3A 2SMD

PTC RESET FUSE 24V 3A 2SMD

Supplier's Site
Ptc Resettable Fuse, Aec-Q20024Vdc, 2920; Pptc Case Style Littelfuse - 34AC5714 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q20024Vdc, 2920; Pptc Case Style Littelfuse
34AC5714
Ptc Resettable Fuse, Aec-Q20024Vdc, 2920; Pptc Case Style Littelfuse 34AC5714
PTC RESETTABLE FUSE, AEC-Q20024VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch ASMDC Series; Voltage Rating:24VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q20024VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch ASMDC Series; Voltage Rating:24VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number ASMDC300F/24-2 150-ASMDC300F/24-2 ASMDC300F/24-2 34AC5714
Product Name PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC 24V 3A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, Aec-Q20024Vdc, 2920; Pptc Case Style Littelfuse
Mounting Solderable (Surface Mount Technology) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8326TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power Fuses High Voltage Fuses - Capacitor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 15500 volts
Rated Current 250 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers