Littelfuse, Inc. 8A 600V Circuit Protection Fuse CCMR008.T

Description
Fuse Class CC Slow Blow Acting 8A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR008.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 8A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR008.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 600V Circuit Protection Fuse
155-CCMR008.T
8A 600V Circuit Protection Fuse 155-CCMR008.T
Fuse Class CC Slow Blow Acting 8A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR008.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 8A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR008.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - CCMR008.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
CCMR008.T-ND
Electrical, Specialty Fuses CCMR008.T-ND
8A 600V AC 250V DC Fuse Cartridge Holder

8A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1378131-CCMR008.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1378131-CCMR008.T
Circuit Protection - Electrical, Specialty Fuses 1378131-CCMR008.T
Win Source Part Number: 1378131-CCMR008.T Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Product Status: Obsolete Package / Case: 5AG, 10mm x 38mm (Midget) Mounting Type: Requires Holder HTSUS: 8536.10.0040 Applications: Motor Protection Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) ECCN: EAR99 Current Rating (Amps): 8A Voltage Rating - AC: 600 V Voltage Rating - DC: 250 V Fuse Type: Cartridge Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC Approval Agency: CE, UL Class: CC

Win Source Part Number: 1378131-CCMR008.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Product Status: Obsolete
Package / Case: 5AG, 10mm x 38mm (Midget)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Motor Protection
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
ECCN: EAR99
Current Rating (Amps): 8A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 250 V
Fuse Type: Cartridge
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC
Approval Agency: CE, UL
Class: CC

Buy Now Datasheet
Fuse, 8A, 600V, Time Delay; Product Range Littelfuse - 02B6938 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 600V, Time Delay; Product Range Littelfuse
02B6938
Fuse, 8A, 600V, Time Delay; Product Range Littelfuse 02B6938
FUSE, 8A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

FUSE, 8A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR008.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
CCMR008.T
Circuit Protection - Electrical, Specialty Fuses CCMR008.T
FUSE CARTRIDGE 8A 600VAC/250VDC

FUSE CARTRIDGE 8A 600VAC/250VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155-CCMR008.T CCMR008.T-ND 1378131-CCMR008.T 02B6938 CCMR008.T
Product Name 8A 600V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 8A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110383 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 40 amps
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers