The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor
PTC RESET FUSE 33V 1.85A 2SMD Product overview: ASMDC185F/33-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.85A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.85A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMDC185F/33-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 33V 1.85A 2SMD
33V 1.85A 40A 3.7A SMD,7.5x5.1mm Resettable Fuses ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | ASMDC185F/33-2 | 150-ASMDC185F/33-2 | ASMDC185F/33-2 | ASMDC185F/33-2 |
| Product Name | PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC | 33V 1.85A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable |