Littelfuse, Inc. Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse ATO20PRO

Description
This 20 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Yellow housing indicates 20 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)
Description
This 20 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Yellow housing indicates 20 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse - ATO20PRO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse
ATO20PRO
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse ATO20PRO
This 20 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Yellow housing indicates 20 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

This 20 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Yellow housing indicates 20 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number ATO20PRO
Product Name Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers