Littelfuse, Inc. Electrical, Specialty Fuses CCMR025.T

Description
25A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
25A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5228-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5228-ND
Electrical, Specialty Fuses F5228-ND
25A 600V AC 500V DC Fuse Cartridge Holder

25A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1378132-CCMR025.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1378132-CCMR025.T
Circuit Protection - Electrical, Specialty Fuses 1378132-CCMR025.T
Win Source Part Number: 1378132-CCMR025.T Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Product Status: Obsolete Package / Case: 5AG, 10mm x 38mm (Midget) Mounting Type: Requires Holder HTSUS: 8536.10.0040 Applications: Motor Protection Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) ECCN: EAR99 Current Rating (Amps): 25A Voltage Rating - AC: 600 V Voltage Rating - DC: 500 V Fuse Type: Cartridge Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Approval Agency: CE, UL Class: CC

Win Source Part Number: 1378132-CCMR025.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Product Status: Obsolete
Package / Case: 5AG, 10mm x 38mm (Midget)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Motor Protection
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
ECCN: EAR99
Current Rating (Amps): 25A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 500 V
Fuse Type: Cartridge
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Approval Agency: CE, UL
Class: CC

Buy Now Datasheet
Singapore, Singapore
25A 600V Circuit Protection Fuse
155-CCMR025.T
25A 600V Circuit Protection Fuse 155-CCMR025.T
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR025.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR025.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR025.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
CCMR025.T
Circuit Protection - Electrical, Specialty Fuses CCMR025.T
FUSE CARTRIDGE 25A 600VAC/500VDC

FUSE CARTRIDGE 25A 600VAC/500VDC

Supplier's Site
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse - 02B6918 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse
02B6918
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse 02B6918
FUSE, 25A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:10.3124mm RoHS Compliant: Yes

FUSE, 25A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:10.3124mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5228-ND 1378132-CCMR025.T 155-CCMR025.T CCMR025.T 02B6918
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses 25A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 25A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2553-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
View Details
Power Fuses General Purpose Fuses - IEC standard Series - NT00C/00/0/1/2/3/4/4A -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 1600 amps
View Details