Littelfuse, Inc. PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD250F-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC - ASMD250F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC
ASMD250F-2
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD250F-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-ASMD250F-2
SMD Circuit Protection Fuse 150-ASMD250F-2
PTC Resettable Fuse, Surface Mount, CHIP, ROHS COMPLIANT Product overview: ASMD250F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD250F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, ROHS COMPLIANT Product overview: ASMD250F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD250F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 16V, 1.97A, Smd; Product Range Littelfuse - 45P6516 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 1.97A, Smd; Product Range Littelfuse
45P6516
Fuse, Ptc Reset, 16V, 1.97A, Smd; Product Range Littelfuse 45P6516
FUSE, PTC RESET, 16V, 1.97A, SMD; Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:1.97A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3mm; Length:9.4mm RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 1.97A, SMD; Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:1.97A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3mm; Length:9.4mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 16Vdc, 1.97A, Smd; Thermistor Mounting Littelfuse - 48W3311 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16Vdc, 1.97A, Smd; Thermistor Mounting Littelfuse
48W3311
Fuse, Ptc Reset, 16Vdc, 1.97A, Smd; Thermistor Mounting Littelfuse 48W3311
FUSE, PTC RESET, 16VDC, 1.97A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.97A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 16VDC, 1.97A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.97A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - ASMD250F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
ASMD250F-2
Circuit Protection - PTC Resettable Fuses ASMD250F-2
PTC RESET FUSE 16V 1.97A 2SMD

PTC RESET FUSE 16V 1.97A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number ASMD250F-2 150-ASMD250F-2 45P6516 ASMD250F-2
Product Name PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC SMD Circuit Protection Fuse Fuse, Ptc Reset, 16V, 1.97A, Smd; Product Range Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data