Manufacturer: Littelfuse Inc.
Win Source Part Number: 1153865-BLN30
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Electric Fuse, Fast Blow, 30A, 250VAC, 10000A (IR), Inline/holder, ROHS COMPLIANT Product overview: BLN30 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 10000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 10000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-BLN30 can be used for catalog matching and distributor lookup.
Fuse, 30A, 250VAC, Fast Acting,
Electric Fuse, Fast Blow, 30A, 250VAC, 10000A (IR), Inline/holder, ROHS COMPLIANT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Galco Industrial Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1153865-BLN30 | 155-BLN30 | BLN30 | 461-BLN30 |
| Product Name | Electrical, Specialty Fuses - BLN30 | 30A 10000A Circuit Protection Fuse | LF Supplementary (Midget) | Electric Fuse, Fast Blow, 30A, 250VAC, 10000A (IR), Inline/holder, ROHS COMPLIANT |
| Approvals / Standards | RoHS |