Littelfuse, Inc. Electrical, Specialty Fuses CCMR003.TXP

Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-CCMR003.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-CCMR003.TXP-ND
Electrical, Specialty Fuses 5666-CCMR003.TXP-ND
3A 600V AC 300V DC Fuse Cartridge Holder

3A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
3A 600V Circuit Protection Fuse
155-CCMR003.TXP
3A 600V Circuit Protection Fuse 155-CCMR003.TXP
Fuse Class CC Slow Blow Acting 3A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR003.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR003.TXP can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 3A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR003.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR003.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1079564-CCMR003.TXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1079564-CCMR003.TXP
Circuit Protection - Electrical, Specialty Fuses 1079564-CCMR003.TXP
Win Source Part Number: 1079564-CCMR003.TXP Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC Applications: Motor Protection Class: CC Standard Package: 10 Mounting Type: Holder Package / Case: 5AG, 10mm x 38mm (Midget) Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Alternative Parts (Cross-Reference): 0FLQ03.2T; 0FLQ03.2H; CCMR03.5HXP; FRS-R-3-1/2; FRS-R-3-2/10; LP-CC-3; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: CCMR 3A,CCMR3,-CCMR003.TX P,CCMR003,CCMR003.TX P-ND,CCMR3A,F10028 Approval Agency: CE, CSA, UL

Win Source Part Number: 1079564-CCMR003.TXP
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC
Applications: Motor Protection
Class: CC
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Alternative Parts (Cross-Reference): 0FLQ03.2T; 0FLQ03.2H; CCMR03.5HXP; FRS-R-3-1/2; FRS-R-3-2/10; LP-CC-3;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: CCMR 3A,CCMR3,-CCMR003.TXP,CCMR003,CCMR003.TXP-ND,CCMR3A,F10028
Approval Agency: CE, CSA, UL

Buy Now Datasheet
Industrial Fuse, Time Delay, 3A, 600V; Product Range Littelfuse - 64W3851 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 3A, 600V; Product Range Littelfuse
64W3851
Industrial Fuse, Time Delay, 3A, 600V; Product Range Littelfuse 64W3851
INDUSTRIAL FUSE, TIME DELAY, 3A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:3A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

INDUSTRIAL FUSE, TIME DELAY, 3A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:3A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR003.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR003.TXP
Circuit Protection - Electrical, Specialty Fuses CCMR003.TXP
FUSE CARTRIDGE 3A 600VAC/300VDC

FUSE CARTRIDGE 3A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-CCMR003.TXP-ND 155-CCMR003.TXP 1079564-CCMR003.TXP 64W3851 CCMR003.TXP
Product Name Electrical, Specialty Fuses 3A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Industrial Fuse, Time Delay, 3A, 600V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuses - 002640009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers