Littelfuse, Inc. Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse ATO30PRO

Description
This 30 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Green housing indicates 30 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)
Description
This 30 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Green housing indicates 30 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse - ATO30PRO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse
ATO30PRO
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse ATO30PRO
This 30 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Green housing indicates 30 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

This 30 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Green housing indicates 30 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number ATO30PRO
Product Name Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625318 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details