Littelfuse, Inc. Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse ATO40BP

Description
This 40 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Orange housing indicates 40 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)
Description
This 40 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Orange housing indicates 40 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse - ATO40BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse
ATO40BP
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse ATO40BP
This 40 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Orange housing indicates 40 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

This 40 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®, ATO Smart Glow, and ATO Silver fuses. Orange housing indicates 40 A rating Net weight 1.4 g Complies with SAE J1284 and ISO 8820-3 UL Listed (File AU 1410) CSA Certified (File No. 29862)

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number ATO40BP
Product Name Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110381 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers