60A 600V AC 250V DC Fuse Cartridge Holder
Fuse Class CC Slow Blow Acting 60A 600V Holder Cartridge 21.6 X 47.8mm CSA/UL Product overview: CCMR060.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR060.T can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 60A 600VAC/250VDC
POWER FUSE, TIME DELAY, 60A, 600VAC; Product Range:-; Fuse Current:60A; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1819-ND | 155-CCMR060.T | CCMR060.T | 33C3381 |
| Product Name | Electrical, Specialty Fuses | 60A 600V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Power Fuse, Time Delay, 60A, 600Vac; Product Range Littelfuse |
| Approvals / Standards | UL; CSA | RoHS |