Littelfuse, Inc. PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC ASMDC125F/33-2

Description
The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor
Datasheet
Description
The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC - ASMDC125F/33-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC
ASMDC125F/33-2
PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC ASMDC125F/33-2
The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor

The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. RoHS compliant Products meet applicable automotive industry standards Lower Profile ˗ Comparing to the existing 2920 Size ASMD Series Resettable solution against overcurrent and short-circuit in automotive circuitry AEC-Q200 qualified, ISO/TS16949 certified Surface-mount Form Factor

Datasheet
Circuit Protection - PTC Resettable Fuses - ASMDC125F/33-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
ASMDC125F/33-2
Circuit Protection - PTC Resettable Fuses ASMDC125F/33-2
PTC RESET FUSE 33V 1.25A 2SMD

PTC RESET FUSE 33V 1.25A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ASMDC125F/33-2 ASMDC125F/33-2
Product Name PolySwitch Automotive 2920 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.1516.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers