Littelfuse, Inc. 99V 550MA Circuit Protection Fuse BBRF550S

Description
PTC RESET FUSE 99V 550MA RADIAL Product overview: BBRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 99V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 99V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BBRF550S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 99V 550MA RADIAL Product overview: BBRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 99V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 99V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BBRF550S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
99V 550MA Circuit Protection Fuse - 150-BBRF550S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
99V 550MA Circuit Protection Fuse
150-BBRF550S
99V 550MA Circuit Protection Fuse 150-BBRF550S
PTC RESET FUSE 99V 550MA RADIAL Product overview: BBRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 99V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 99V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BBRF550S can be used for catalog matching and distributor lookup.

PTC RESET FUSE 99V 550MA RADIAL Product overview: BBRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 99V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 99V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BBRF550S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - BBRF550S - 769703-BBRF550S - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - BBRF550S
769703-BBRF550S
PTC Resettable Fuses - BBRF550S 769703-BBRF550S
Manufacturer: Littelfuse Inc. Win Source Part Number: 769703-BBRF550S Series: PolySwitch Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Package: Radial, Disc Approvals: CSA, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 99V Current - Max: 20A Current - Trip (It): 1.1A Time to Trip: 60s Part Status: Obsolete(EOL) Family Name: BBRF Categories: Circuit Protection Dimension: 0.430" Dia x 0.140" W (10.90mm x 3.60mm) Current - Hold (Ih) (Maximum): 550mA Height - Seated (Maximum): 0.570" (14.40mm) Resistance - Initial (Ri) (Minimum): 800 mOhm Resistance - Post Trip (R1) (Maximum): 1.95 Ohm Alternative Parts (Cross-Reference): BBRF550; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 769703-BBRF550S
Series: PolySwitch
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Package: Radial, Disc
Approvals: CSA, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 99V
Current - Max: 20A
Current - Trip (It): 1.1A
Time to Trip: 60s
Part Status: Obsolete(EOL)
Family Name: BBRF
Categories: Circuit Protection
Dimension: 0.430" Dia x 0.140" W (10.90mm x 3.60mm)
Current - Hold (Ih) (Maximum): 550mA
Height - Seated (Maximum): 0.570" (14.40mm)
Resistance - Initial (Ri) (Minimum): 800 mOhm
Resistance - Post Trip (R1) (Maximum): 1.95 Ohm
Alternative Parts (Cross-Reference): BBRF550;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-BBRF550S 769703-BBRF550S
Product Name 99V 550MA Circuit Protection Fuse PTC Resettable Fuses - BBRF550S
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data